Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
2.5V LDO 500mA, 15V In, TO-263, Power Good Product overview: REG103FA-2.5KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-2.5KTTT
Manufacturer: Texas Instruments
Win Source Part Number: 131143-REG103FA-2.5K
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2.5V, 0.2V Dropout, NMOS, PSSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
LDO Voltage Regulators DMOS 500mA LDO Reg
IC REG LINEAR 2.5V 500MA DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
IC REG LINEAR 2.5V 500MA DDPAK
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG103FA-2.5KTTT | 776-REG103FA-2.5KTTT | 131143-REG103FA-2.5KTTT | REG103FA-2.5KTTT | 296-15993-1-ND | REG103FA-2.5KTTT | REG103FA-2.5KTTT | REG103FA-2.5KTTT | REG103FA-2.5KTTT |
| Product Name | REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response | 2.5V 500mA 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG103FA-2.5KTTT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,SOT-223 | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |