The REG102UA-3.3 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 250mA. It features a low dropout voltage of 150mV at full load, which enhances efficiency in battery-powered applications. The device operates with a typical ground pin current of 600µA and drops to 10nA when disabled, making it suitable for low-power applications. This regulator does not require an output capacitor for stability, simplifying design and reducing component costs. It offers fast transient response and low output noise, typically 28µVrms, which is beneficial for sensitive electronic devices. The REG102UA-3.3 includes built-in thermal protection and foldback current limiting to safeguard against overload conditions. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments. It is available in an 8-pin SOIC package, making it suitable for compact designs. This product is ideal for use in portable communication devices, personal digital assistants, and other battery-operated equipment.
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Fixed Positive LDO Regulator, 3.3V, 0.27V Dropout, NMOS, PDSO8
Fixed Positive LDO Regulator, 3.3V, 0.27V Dropout, NMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 027343-REG102UA-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
3.3V LDO Regulator, 250mA, 150mV Dropout, 8-SOIC Product overview: REG102UA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-3.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
LDO Voltage Regulators DMOS 250 mA LDO Reg
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
IC REG LINEAR 3.3V 250MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG102UA-3.3 | REG102UA-3.3 | 027343-REG102UA-3.3 | 776-REG102UA-3.3 | REG102UA-3.3-ND | REG102UA-3.3 | REG102UA-3.3 | REG102UA-3.3 | REG102UA-3.3 | REG102UA-3.3 |
| Product Name | REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response | PMIC - PMIC - Voltage Regulators - Linear - REG102UA-3.3 | 3.3V 250mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||||
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOIC,SOT-223,SOT-23 | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | Other; D | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |