Texas Instruments REG101-25 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response REG101NA-2.5/250

Description
Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-25 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response - REG101NA-2.5/250 - Texas Instruments
Dallas, TX, United States
REG101-25 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response
REG101NA-2.5/250
REG101-25 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response REG101NA-2.5/250
Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23

Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-2.5/250 - 027330-REG101NA-2.5/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-2.5/250
027330-REG101NA-2.5/250
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-2.5/250 027330-REG101NA-2.5/250
Manufacturer: Texas Instruments Win Source Part Number: 027330-REG101NA-2.5/ 250 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.06V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.13V @ 100mA Operating Supply Current: 500μA to 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027330-REG101NA-2.5/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 500μA to 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37650-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37650-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37650-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37650-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37650-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37650-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 100mA SOT-23 LDO Voltage Regulator IC
776-REG101NA-2.5/250
2.5V 100mA SOT-23 LDO Voltage Regulator IC 776-REG101NA-2.5/250
2.5V 100mA LDO Voltage Regulator, SOT-23 Product overview: REG101NA-2.5/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101NA-2.5/250 can be used for catalog matching and distributor lookup.

2.5V 100mA LDO Voltage Regulator, SOT-23 Product overview: REG101NA-2.5/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101NA-2.5/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - REG101NA-2.5/250 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.13V Dropout, NMOS, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.13V Dropout, NMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear - REG101NA-2.5/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG101NA-2.5/250
Voltage Regulators - Linear REG101NA-2.5/250
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG101NA-2.5/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG101NA-2.5/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG101NA-2.5/250
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG101NA-2.5/250 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG101NA-2.5/250
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG101NA-2.5/250
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - REG101NA-2.5/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG101NA-2.5/250
PMIC - Voltage Regulators - Linear REG101NA-2.5/250
IC REG LINEAR 2.5V 100MA SOT23-5

IC REG LINEAR 2.5V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG101NA-2.5/250 027330-REG101NA-2.5/250 296-37650-2-ND 776-REG101NA-2.5/250 REG101NA-2.5/250 REG101NA-2.5/250 REG101NA-2.5/250 REG101NA-2.5/250 REG101NA-2.5/250
Product Name REG101-25 Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG101NA-2.5/250 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 100mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23 SOT23; Other; SC-74A, SOT-753
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25306RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
30V 6.8V Power Management IC - 713-BQ24316DSJR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
SOIC Power Management IC - 713-BQ2018SN-E1TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature -20 C (-4 F)
View Details
2 suppliers