DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
180
190
200
245
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-HSOP-J | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A DFN(PLP)1820-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-89-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-5-P2 | |
| Linear Voltage Regulator IC Positive Adjustable 2 Output 300mA, 300mA DFN(PLP)2020-8 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-HSOP-J | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN(PLP)1820-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A DFN1616-6B | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-5-P2 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA DFN1212-6 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA SOT-23-6 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN(PLP)2020-8 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA DFN1216-8 | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA SOT-23-6 |
| << Prev | Next >> |