Win Source Part Number: 1354090-R1560S501B-E
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Nisshinbo Micro Devices Inc.
Series: R1560x
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC Variation (0.154", 3.90mm Width), 4 Leads + 2 Fins
Supplier Device Package: 6-HSOP-J
Base Product Number: R1560
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 3V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 8 µA
Control Features: Enable
Protection Features: Over Current, Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-HSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-HSOP-J
IC REG LINEAR 5V 100MA 6HSOP
IC REG LINEAR 5V 100MA 6HSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1354090-R1560S501B-E2-FE | 2129-R1560S501B-E2-FECT-ND | R1560S501B-E2-FE | R1560S501B-E2-FE |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; "6-SOIC Variation (0.154"", 3.90mm Width), 4 Leads + 2 Fins" | SOIC | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |
| Dropout Voltage | 3 volts | 3 volts |