Manufacturer: Texas Instruments
Win Source Part Number: 891592-REG102GA-3/2K
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Package: Reel - TR
Package: SOT-223-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: REG102
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3V FIXED POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO6, GREEN, PLASTIC, SOT-223, 5 PIN Product overview: REG102GA-3/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.27V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.27V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-3/2K5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
IC REG LINEAR 3V 250MA SOT223-6
IC REG LINEAR 3V 250MA SOT223-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 891592-REG102GA-3/2K5 | 776-REG102GA-3/2K5 | REG102GA-3/2K5-ND | REG102GA-3/2K5 | REG102GA-3/2K5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - REG102GA-3/2K5 | 3V 0.27V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Life Cycle Stage | PhaseOut; Obsolete | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed | Fixed |