Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5/2K5 REG102GA-5/2K5

Description
Manufacturer: Texas Instruments Win Source Part Number: 931941-REG102GA-5/2K 5 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 Package: Reel - TR Package: SOT-223-6 Mounting: Surface Mount Part Status: Obsolete Family Name: REG102 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 931941-REG102GA-5/2K 5 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 Package: Reel - TR Package: SOT-223-6 Mounting: Surface Mount Part Status: Obsolete Family Name: REG102 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5/2K5 - 931941-REG102GA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5/2K5
931941-REG102GA-5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5/2K5 931941-REG102GA-5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 931941-REG102GA-5/2K 5 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6 Package: Reel - TR Package: SOT-223-6 Mounting: Surface Mount Part Status: Obsolete Family Name: REG102 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 931941-REG102GA-5/2K5
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
Package: Reel - TR
Package: SOT-223-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: REG102
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102GA-5/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102GA-5/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102GA-5/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
250mA LDO Voltage Regulator IC
776-REG102GA-5/2K5
250mA LDO Voltage Regulator IC 776-REG102GA-5/2K5
250mA, Low-Noise, Low-Dropout Linear Voltage Regulator 6-SOT-223 -40 to 85 Product overview: REG102GA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-5/2K5 can be used for catalog matching and distributor lookup.

250mA, Low-Noise, Low-Dropout Linear Voltage Regulator 6-SOT-223 -40 to 85 Product overview: REG102GA-5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102GA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102GA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102GA-5/2K5
IC REG LINEAR 5V 250MA SOT223-6

IC REG LINEAR 5V 250MA SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - REG102GA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102GA-5/2K5
PMIC - Voltage Regulators - Linear REG102GA-5/2K5
IC REG LINEAR 5V 250MA SOT223-6

IC REG LINEAR 5V 250MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 931941-REG102GA-5/2K5 REG102GA-5/2K5-ND 776-REG102GA-5/2K5 REG102GA-5/2K5 REG102GA-5/2K5
Product Name PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5/2K5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 250mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Regulator Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2982SLWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24170RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details