Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
IC REG LINEAR 2.7V 500MA DDPAK
IC REG LINEAR 2.7V 500MA DDPAK
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG103FA-2.7KTTTG3-ND | REG103FA-2.7KTTTG3 | REG103FA-2.7KTTTG3 | REG103FA-2.7KTTTG3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Special Features | Input Overcurrent Protection | Enable |