Manufacturer: Texas Instruments
Win Source Part Number: 793101-REG103FA-2.7
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: REG103
Output Voltage: 2.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.28V @ 500mA
Alternative Parts (Cross-Reference): MIC5219-2.7BM5 TR; MIC5219-2.7BM5; RT9161A-26PX; NJM2880U26;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.7V 500MA DDPAK Product overview: REG103FA-2.7 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-2.7 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
IC REG LINEAR 2.7V 500MA DDPAK
IC REG LINEAR 2.7V 500MA DDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 793101-REG103FA-2.7 | 776-REG103FA-2.7 | REG103FA-2.7-ND | REG103FA-2.7 | REG103FA-2.7 | REG103FA-2.7 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - REG103FA-2.7 | 2.7V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; Tube | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |