Buck-Boost Switching Regulator IC Positive Adjustable 2V 1 Output 4.096A 32-WFQFN Exposed Pad
BI-DIRECTIONAL VR WITH ALERT 4X4
Switching Voltage Regulators Bi-directional VR with Alert
Buck-Boost Switching Regulator IC Positive Adjustable 2V 1 Output 4.096A 32-WFQFN Exposed Pad
IC REG BCK-BST ADJ 4.096A 32TQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-RAA489800A2GNP#AA0-ND | RAA489800A2GNP#AA0 | RAA489800A2GNP#AA0 | RAA489800A2GNP#AA0 | RAA489800A2GNP#AA0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |||
| Output Voltage | 2 to 21 volts | 2 to 21 volts | 2 volts |