Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1820-6
Fixed Positive LDO Regulator
IC REG LINEAR 8V 200MA DFN1820-6
| DigiKey | Rochester Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1524K080B-TR-ND | R1524K080B-TR | R1524K080B-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; HSOP-6J | |
| Special Features | Input Overcurrent Protection | Enable |