Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
RENESAS ELECTRONICS CORPORATION
RAA489301ARGNP#AA0 -- DC DC SWITCHING CONTROLLERS
Renesas Electronics Corporation
DC DC Switching Controllers
RAA489301ARGNP#AA0
Description
3-LEVEL BUCK OR 2-LEVEL BUCK VOL
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
3-LEVEL BUCK OR 2-LEVEL BUCK VOL
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
20-RAA489301ARGNP#AA0-ND
DC DC Switching Controllers
20-RAA489301ARGNP#AA0-ND
3-LEVEL BUCK OR 2-LEVEL BUCK VOL
3-LEVEL BUCK OR 2-LEVEL BUCK VOL
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Switching Voltage Regulators
Product Number
20-RAA489301ARGNP#AA0-ND
Product Name
DC DC Switching Controllers
Configuration / Function
Buck
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Voltage Regulators - DC DC Switching Regulators
A8697ELJTR-T
Specs
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5
suppliers
Texas Instruments
Voltage Regulators - DC DC Switching Regulators
LM20125QMHX/NOPB
Specs
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage
Active
View Details
2
suppliers
RS Components, Ltd.
Switching Regulators
1744662
Specs
Package Type
Other; Sip
Efficiency
89 to 95 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1108AR-12
Specs
f
sw
19 kHz
View Details