Texas Instruments REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response REG102GA-5

Description
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG102GA-5 - Texas Instruments
Dallas, TX, United States
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG102GA-5
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response REG102GA-5
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85

Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V 250mA LDO Voltage Regulator IC
776-REG102GA-5
5V 250mA LDO Voltage Regulator IC 776-REG102GA-5
5V LDO Regulator, 250mA, 1.5% Acc, SOT-223 Product overview: REG102GA-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-5 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 250mA, 1.5% Acc, SOT-223 Product overview: REG102GA-5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 250mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102GA-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5 - 062459-REG102GA-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5
062459-REG102GA-5
PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5 062459-REG102GA-5
Manufacturer: Texas Instruments Win Source Part Number: 062459-REG102GA-5 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.27V @ 250mA Operating Supply Current: 500μA to 800μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062459-REG102GA-5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102GA-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102GA-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102GA-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102GA-5
LDO Voltage Regulators REG102GA-5
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102GA-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102GA-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102GA-5
IC REG LINEAR 5V 250MA SOT223-6

IC REG LINEAR 5V 250MA SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - REG102GA-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102GA-5
PMIC - Voltage Regulators - Linear REG102GA-5
IC REG LINEAR 5V 250MA SOT223-6

IC REG LINEAR 5V 250MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG102GA-5 776-REG102GA-5 062459-REG102GA-5 REG102GA-5-ND REG102GA-5 REG102GA-5 REG102GA-5
Product Name REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5V 250mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102GA-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-223,SOT-23 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data