Texas Instruments REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response REG102NA-3.3/250

Description
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG102NA-3.3/250 - Texas Instruments
Dallas, TX, United States
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG102NA-3.3/250
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response REG102NA-3.3/250
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Regulators - 2520722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520722
Voltage Regulators 2520722
LDO Regulator, REG102NA-3.3/250

LDO Regulator, REG102NA-3.3/250

Supplier's Site
Voltage Regulators - 2520723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520723
Voltage Regulators 2520723
LDO Regulator, REG102NA-3.3/250

LDO Regulator, REG102NA-3.3/250

Supplier's Site
Voltage Regulators - 2520723P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520723P
Voltage Regulators 2520723P
LDO Regulator, REG102NA-3.3/250

LDO Regulator, REG102NA-3.3/250

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102NA-3.3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102NA-3.3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102NA-3.3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102NA-3.3CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102NA-3.3CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102NA-3.3CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA 12V SOT-23 LDO Voltage Regulator IC
776-REG102NA-3.3/250
3.3V 250mA 12V SOT-23 LDO Voltage Regulator IC 776-REG102NA-3.3/250
3.3V LDO Regulator, 250mA, 1.8-12V In, SOT-23 Product overview: REG102NA-3.3/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 12V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-3.3/250 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 250mA, 1.8-12V In, SOT-23 Product overview: REG102NA-3.3/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 12V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-3.3/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250 - 135452-REG102NA-3.3/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250
135452-REG102NA-3.3/250
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250 135452-REG102NA-3.3/250
Manufacturer: Texas Instruments Win Source Part Number: 135452-REG102NA-3.3/ 250 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.27V @ 250mA Operating Supply Current: 500μA to 800μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135452-REG102NA-3.3/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG102NA-3.3/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102NA-3.3/250
PMIC - Voltage Regulators - Linear REG102NA-3.3/250
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - REG102NA-3.3/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG102NA-3.3/250
Voltage Regulators - Linear REG102NA-3.3/250
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102NA-3.3/250
LDO Voltage Regulators REG102NA-3.3/250
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102NA-3.3/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102NA-3.3/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102NA-3.3/250
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102NA-3.3/250 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102NA-3.3/250
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102NA-3.3/250
IC REG LINEAR 3.3V 250MA SOT23-5

IC REG LINEAR 3.3V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG102NA-3.3/250 2520722 REG102NA-3.3TR-ND 776-REG102NA-3.3/250 135452-REG102NA-3.3/250 REG102NA-3.3/250 REG102NA-3.3/250 REG102NA-3.3/250 REG102NA-3.3/250 REG102NA-3.3/250
Product Name REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 250mA 12V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-223,SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data