Texas Instruments REG102-3 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response REG102UA-3G4

Description
Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-3 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response - REG102UA-3G4 - Texas Instruments
Dallas, TX, United States
REG102-3 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response
REG102UA-3G4
REG102-3 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response REG102UA-3G4
Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85

Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102UA-3G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102UA-3G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102UA-3G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102UA-3G4
LDO Voltage Regulators REG102UA-3G4
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG102UA-3G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102UA-3G4
PMIC - Voltage Regulators - Linear REG102UA-3G4
IC REG LINEAR 3V 250MA 8SOIC

IC REG LINEAR 3V 250MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102UA-3G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102UA-3G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102UA-3G4
IC REG LINEAR 3V 250MA 8SOIC

IC REG LINEAR 3V 250MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG102UA-3G4 REG102UA-3G4-ND REG102UA-3G4 REG102UA-3G4 REG102UA-3G4
Product Name REG102-3 Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; SOIC,SOT-223,SOT-23 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24800RUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details