Manufacturer: Texas Instruments
Win Source Part Number: 1242307-REF200AU
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation
Current Mirror, Current Sink/Source Regulator 100µA 8-SOIC
2-Ch Current Source IC, 100uA, 40V, 0.25% Acc, 5MHz BW, SOIC-8 Product overview: REF200AU from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uA, 40V, 5MHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 100uA, 40V, 5MHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-REF200AU can be used for catalog matching and distributor lookup.
IC CURR SOURCE/SINK MIRROR 8SOIC
IC CURR SOURCE/SINK MIRROR 8SOIC
Current & Power Monitors & Regulators Dual Current Source Current Sink
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1242307-REF200AU | 296-44855-5-ND | 734-REF200AU | REF200AU | REF200AU | REF200AU |
| Product Name | PMIC - PMIC - Current Regulation/Management - REF200AU | Current Regulation/Management | 100uA 40V 5MHz SOIC Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |