Texas Instruments REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response REG101NA-3.3/250G4

Description
Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG101NA-3.3/250G4 - Texas Instruments
Dallas, TX, United States
REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG101NA-3.3/250G4
REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response REG101NA-3.3/250G4
Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23

Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG101NA-3.3/250G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG101NA-3.3/250G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG101NA-3.3/250G4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Regulator IC
776-REG101NA-3.3/250G4
SOT-23 Voltage Regulator IC 776-REG101NA-3.3/250G4
100-mA, 10-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 85 Product overview: REG101NA-3.3/250G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101NA-3.3/250 G4 can be used for catalog matching and distributor lookup.

100-mA, 10-V, low-dropout voltage regulator with enable 5-SOT-23 -40 to 85 Product overview: REG101NA-3.3/250G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101NA-3.3/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3.3/250G4 - 1091882-REG101NA-3.3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3.3/250G4
1091882-REG101NA-3.3/250G4
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3.3/250G4 1091882-REG101NA-3.3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1091882-REG101NA-3.3 /250G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.13V @ 100mA Operating Supply Current: 500μA to 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091882-REG101NA-3.3/250G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 500μA to 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - REG101NA-3.3/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG101NA-3.3/250G4
Voltage Regulators - Linear REG101NA-3.3/250G4
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG101NA-3.3/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG101NA-3.3/250G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG101NA-3.3/250G4
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG101NA-3.3/250G4
LDO Voltage Regulators REG101NA-3.3/250G4
LDO Voltage Regulators DMOS 100mA LDO Reg

LDO Voltage Regulators DMOS 100mA LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG101NA-3.3/250G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG101NA-3.3/250G4
PMIC - Voltage Regulators - Linear REG101NA-3.3/250G4
IC REG LINEAR 3.3V 100MA SOT23-5

IC REG LINEAR 3.3V 100MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG101NA-3.3/250G4 REG101NA-3.3/250G4-ND 776-REG101NA-3.3/250G4 1091882-REG101NA-3.3/250G4 REG101NA-3.3/250G4 REG101NA-3.3/250G4 REG101NA-3.3/250G4 REG101NA-3.3/250G4
Product Name REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG101NA-3.3/250G4 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-23 Other; SC-74A, SOT-753 Other; SOT-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data