REG104 1A, Low-Noise, Low Dropout Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 2.7V 1A DDPAK/TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 2.7V 1A DDPAK/TO263-5
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | REG104FA-2.7KTTT | 296-16000-2-ND | REG104FA-2.7KTTT | REG104FA-2.7KTTT | REG104FA-2.7KTTT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; SMSIP5H | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | DPAK; TO-263 | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |