Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6
IC REG LIN 3.3V 500MA SOT223-6
IC REG LIN 3.3V 500MA SOT223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6
LDO Voltage Regulators DMOS 500mA LDO Reg
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG103GA-3.3G4 | REG103GA-3.3G4-ND | REG103GA-3.3G4 | REG103GA-3.3G4 | REG103GA-3.3G4 | REG103GA-3.3G4 |
| Product Name | REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOIC,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |