Texas Instruments High-Performance Analog 2.5V 1A 15V LDO Voltage Regulator IC REG104FA-2.5KTTTG3

Description
REG104 1A, Low-Noise, Low Dropout Regulator
Request a Quote Datasheet
Description
REG104 1A, Low-Noise, Low Dropout Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - REG104FA-2.5KTTTG3 - Rochester Electronics
Newburyport, MA, United States
REG104 1A, Low-Noise, Low Dropout Regulator

REG104 1A, Low-Noise, Low Dropout Regulator

Supplier's Site Datasheet
Singapore, Singapore
2.5V 1A 15V LDO Voltage Regulator IC
776-REG104FA-2.5KTTTG3
2.5V 1A 15V LDO Voltage Regulator IC 776-REG104FA-2.5KTTTG3
2.5V 1A LDO Regulator, 15V In, 2% Acc, TO-263 Product overview: REG104FA-2.5KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5KTTT G3 can be used for catalog matching and distributor lookup.

2.5V 1A LDO Regulator, 15V In, 2% Acc, TO-263 Product overview: REG104FA-2.5KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104FA-2.5KTTTG3TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104FA-2.5KTTTG3TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104FA-2.5KTTTG3TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5KTTTG3 - 793107-REG104FA-2.5KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5KTTTG3
793107-REG104FA-2.5KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5KTTTG3 793107-REG104FA-2.5KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 793107-REG104FA-2.5K TTTG3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: REG104 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.48V @ 1A Alternative Parts (Cross-Reference): LC1117CLTR25; SA1117H-2.5TR; TS1086CZ-2.5; SPX1117R-L-2-5; Introduction Date: October 01, 2004 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793107-REG104FA-2.5KTTTG3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: REG104
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.48V @ 1A
Alternative Parts (Cross-Reference): LC1117CLTR25; SA1117H-2.5TR; TS1086CZ-2.5; SPX1117R-L-2-5;
Introduction Date: October 01, 2004
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG104FA-2.5KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-2.5KTTTG3
PMIC - Voltage Regulators - Linear REG104FA-2.5KTTTG3
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104FA-2.5KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104FA-2.5KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104FA-2.5KTTTG3
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104FA-2.5KTTTG3
LDO Voltage Regulators REG104FA-2.5KTTTG3
LDO Voltage Regulators DMOS 1A LDO Reg

LDO Voltage Regulators DMOS 1A LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear - REG104FA-2.5KTTTG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-2.5KTTTG3
Voltage Regulators - Linear REG104FA-2.5KTTTG3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG104FA-2.5KTTTG3 776-REG104FA-2.5KTTTG3 296-REG104FA-2.5KTTTG3TR-ND 793107-REG104FA-2.5KTTTG3 REG104FA-2.5KTTTG3 REG104FA-2.5KTTTG3 REG104FA-2.5KTTTG3 REG104FA-2.5KTTTG3
Product Name 2.5V 1A 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5KTTTG3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear
Package Type TO-263; Other; TO-263-5 Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 0.2300 volts 0.4800 volts 0.4800 volts
Unlock Full Specs
to access all available technical data