Texas Instruments REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response REG102NA-A/250

Description
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response - REG102NA-A/250 - Texas Instruments
Dallas, TX, United States
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response
REG102NA-A/250
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response REG102NA-A/250
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23

Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32216-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32216-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32216-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32216-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32216-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32216-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32216-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32216-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32216-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-A/250 - 027342-REG102NA-A/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-A/250
027342-REG102NA-A/250
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-A/250 027342-REG102NA-A/250
Manufacturer: Texas Instruments Win Source Part Number: 027342-REG102NA-A/25 0 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.15V @ 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 250mA Output Voltage: 2.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.27V @ 250mA Operating Supply Current: 500μA to 800μA PSRR: 65dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027342-REG102NA-A/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.15V @ 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 2520724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520724
Voltage Regulators 2520724
LDO Regulator, REG102NA-A/250

LDO Regulator, REG102NA-A/250

Supplier's Site
Voltage Regulators - 2520725P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520725P
Voltage Regulators 2520725P
LDO Regulator, REG102NA-A/250

LDO Regulator, REG102NA-A/250

Supplier's Site
Voltage Regulators - 2520725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2520725
Voltage Regulators 2520725
LDO Regulator, REG102NA-A/250

LDO Regulator, REG102NA-A/250

Supplier's Site
 - REG102NA-A/250 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 2.5V Min, 5.5V Max, 0.27V Dropout, NMOS, PDSO5

Adjustable Positive LDO Regulator, 2.5V Min, 5.5V Max, 0.27V Dropout, NMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
250mA 5.5V SOT-23 LDO Voltage Regulator IC
776-REG102NA-A/250
250mA 5.5V SOT-23 LDO Voltage Regulator IC 776-REG102NA-A/250
250mA LDO, 5.5V Adj, 1.5% Acc, SOT-23 Product overview: REG102NA-A/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-A/250 can be used for catalog matching and distributor lookup.

250mA LDO, 5.5V Adj, 1.5% Acc, SOT-23 Product overview: REG102NA-A/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-A/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102NA-A/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102NA-A/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102NA-A/250
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102NA-A/250
LDO Voltage Regulators REG102NA-A/250
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102NA-A/250 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102NA-A/250
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102NA-A/250
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - REG102NA-A/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102NA-A/250
PMIC - Voltage Regulators - Linear REG102NA-A/250
IC REG LIN POS ADJ 250MA SOT23-5

IC REG LIN POS ADJ 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG102NA-A/250 296-32216-1-ND 027342-REG102NA-A/250 2520724 REG102NA-A/250 776-REG102NA-A/250 REG102NA-A/250 REG102NA-A/250 REG102NA-A/250 REG102NA-A/250
Product Name REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG102NA-A/250 Voltage Regulators 250mA 5.5V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SOIC,SOT-223,SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SC-74A, SOT-753
Output Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 5.5 volts 2.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

50mA QFN LDO Voltage Regulator IC - 85-BQ25040DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 4.2 volts
IOUT 1.2 amps
View Details
2 suppliers
Battery Chargers - BQ24070RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details