Texas Instruments REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response REG102UA-A

Description
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response - REG102UA-A - Texas Instruments
Dallas, TX, United States
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response
REG102UA-A
REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response REG102UA-A
Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
Singapore, Singapore
250mA 5.5V 12V LDO Voltage Regulator IC
776-REG102UA-A
250mA 5.5V 12V LDO Voltage Regulator IC 776-REG102UA-A
250mA LDO 5.5V Adj Linear Regulator, 1.8-12V In, 150mV Dropout Product overview: REG102UA-A from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-A can be used for catalog matching and distributor lookup.

250mA LDO 5.5V Adj Linear Regulator, 1.8-12V In, 150mV Dropout Product overview: REG102UA-A from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 250mA, 5.5V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 250mA, 5.5V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-A - 813513-REG102UA-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-A
813513-REG102UA-A
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-A 813513-REG102UA-A
Manufacturer: Texas Instruments Win Source Part Number: 813513-REG102UA-A Packaging: Tube Mounting Style: SMD Current - Output: 250mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 10V PSRR: 65dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Maximum Dropout Voltage: 0.27V at 250mA Current - Quiescent (Iq): 500μA Part Number Series: REG102-A Current - Supply (Maximum): 800μA

Manufacturer: Texas Instruments
Win Source Part Number: 813513-REG102UA-A
Packaging: Tube
Mounting Style: SMD
Current - Output: 250mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 10V
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.27V at 250mA
Current - Quiescent (Iq): 500μA
Part Number Series: REG102-A
Current - Supply (Maximum): 800μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG102UA-A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG102UA-A-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG102UA-A-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102UA-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102UA-A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102UA-A
IC REG LIN POS ADJ 250MA 8SOIC

IC REG LIN POS ADJ 250MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG102UA-A 776-REG102UA-A 813513-REG102UA-A REG102UA-A-ND REG102UA-A
Product Name REG102-A Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 250mA 5.5V 12V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102UA-A Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOIC,SOT-223,SOT-23 Other; D SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2.5 to 5.5 volts 5.5 volts 5.5 volts 2.5 to 5.5 volts 2.5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers