Texas Instruments REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response REG103GA-2.5/2K5

Description
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response - REG103GA-2.5/2K5 - Texas Instruments
Dallas, TX, United States
REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response
REG103GA-2.5/2K5
REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response REG103GA-2.5/2K5
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-2.5/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-2.5/2K5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-2.5/2K5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
2.5V 500mA 15V LDO Voltage Regulator IC
776-REG103GA-2.5/2K5
2.5V 500mA 15V LDO Voltage Regulator IC 776-REG103GA-2.5/2K5
2.5V LDO Regulator, 500mA, 15V In, SOT-223 Product overview: REG103GA-2.5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-2.5/2K5 can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 500mA, 15V In, SOT-223 Product overview: REG103GA-2.5/2K5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-2.5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-2.5/2K5 - 793104-REG103GA-2.5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-2.5/2K5
793104-REG103GA-2.5/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-2.5/2K5 793104-REG103GA-2.5/2K5
Manufacturer: Texas Instruments Win Source Part Number: 793104-REG103GA-2.5/ 2K5 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 500mA Family Name: REG103-25 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-223-6 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.28V @ 500mA Alternative Parts (Cross-Reference): NCP3337MN250R2G ; LT1763MPDE-2.5; TS1540CP25; LT1763MPDE-2.5#TR; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793104-REG103GA-2.5/2K5
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: REG103-25
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223-6
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.28V @ 500mA
Alternative Parts (Cross-Reference): NCP3337MN250R2G ; LT1763MPDE-2.5; TS1540CP25; LT1763MPDE-2.5#TR;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103GA-2.5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-2.5/2K5
PMIC - Voltage Regulators - Linear REG103GA-2.5/2K5
IC REG LIN 2.5V 500MA SOT223-6

IC REG LIN 2.5V 500MA SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear - REG103GA-2.5/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG103GA-2.5/2K5
Voltage Regulators - Linear REG103GA-2.5/2K5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-2.5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-2.5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-2.5/2K5
IC REG LIN 2.5V 500MA SOT223-6

IC REG LIN 2.5V 500MA SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG103GA-2.5/2K5 REG103GA-2.5/2K5-ND 776-REG103GA-2.5/2K5 793104-REG103GA-2.5/2K5 REG103GA-2.5/2K5 REG103GA-2.5/2K5 REG103GA-2.5/2K5
Product Name REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 500mA 15V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG103GA-2.5/2K5 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24251RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24073RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details