2.5V FIXED POSITIVE LDO REGULATOR, 0.27V DROPOUT, PDSO5, GREEN, PLASTIC, SOT-23, 5 PIN Product overview: REG102NA-2.5/3K from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.27V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.27V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102NA-2.5/3K can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 127301-REG102NA-2.5/
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.5V 250MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
IC REG LINEAR 2.5V 250MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-REG102NA-2.5/3K | REG102NA-2.5/3K-ND | 127301-REG102NA-2.5/3K | REG102NA-2.5/3K | REG102NA-2.5/3K | REG102NA-2.5/3K |
| Product Name | 2.5V 0.27V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - REG102NA-2.5/3K | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-5 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| Dropout Voltage | 0.1500 volts | 0.2700 volts | 0.2700 volts |