DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
70
80
90
100
110
120
123
124
125
126
127
128
129
130
131
132
133
134
135
140
150
160
170
180
190
200
245
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Positive Adjustable 1 Output 140mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA DFN1616-6 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-SON (2.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1616-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-SON (2.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-HSOP-J | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SON1612-6 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-89-5 |
| << Prev | Next >> |