2.5V LDO Regulator, 1A Output, 15V Input, TO-263 Product overview: REG104FA-2.5KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5KTTT
Fixed Positive LDO Regulator, 2.5V, 0.4V Dropout, NMOS, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 027349-REG104FA-2.5K
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 2.5V 1A DDPAK/TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5
IC REG LIN 2.5V 1A DDPAK/TO263-5
IC REG LIN 2.5V 1A DDPAK/TO263-5
LDO Voltage Regulators DMOS 1A LDO Reg
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-REG104FA-2.5KTTT | REG104FA-2.5KTTT | 027349-REG104FA-2.5KTTT | 296-15999-2-ND | REG104FA-2.5KTTT | REG104FA-2.5KTTT | REG104FA-2.5KTTT | REG104FA-2.5KTTT | REG104FA-2.5KTTT |
| Product Name | 2.5V 1A 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5KTTT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-263-6 | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| IQ | 6.00E-4 amps | 7.00E-4 amps | 7.00E-4 amps | 7.00E-4 amps |