Renesas Electronics Corporation Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RAA214020GNP#HD0

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Package: Tape & Reel (TR) Product Status: Active Output Configuration: Positive Output Type: Adjustable Number of Regulators: 1 Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Package: Tape & Reel (TR) Product Status: Active Output Configuration: Positive Output Type: Adjustable Number of Regulators: 1 Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Package: Tape & Reel (TR) Product Status: Active Output Configuration: Positive Output Type: Adjustable Number of Regulators: 1 Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package: Tape & Reel (TR)
Product Status: Active
Output Configuration: Positive
Output Type: Adjustable
Number of Regulators: 1
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
5.5V 2A LDO Voltage Regulator IC
776-RAA214020GNP#HD0
5.5V 2A LDO Voltage Regulator IC 776-RAA214020GNP#HD0
5.5V 2A LOW NOISE LDO, 10 LEAD 3 Product overview: RAA214020GNP#HD0 from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RAA214020GNP#HD0 can be used for catalog matching and distributor lookup.

5.5V 2A LOW NOISE LDO, 10 LEAD 3 Product overview: RAA214020GNP#HD0 from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RAA214020GNP#HD0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-RAA214020GNP#HD0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-RAA214020GNP#HD0DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-RAA214020GNP#HD0DKR-ND
IC REG LINEAR POS ADJ 2A 10DFN

IC REG LINEAR POS ADJ 2A 10DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-RAA214020GNP#HD0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-RAA214020GNP#HD0CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-RAA214020GNP#HD0CT-ND
IC REG LINEAR POS ADJ 2A 10DFN

IC REG LINEAR POS ADJ 2A 10DFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 20-RAA214020GNP#HD0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
20-RAA214020GNP#HD0TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 20-RAA214020GNP#HD0TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RAA214020GNP#HD0 20-RAA214020GNP#HD0DKR-ND
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.5V 2A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad
Output Voltage 0.9000 to 4.96 volts 0.9000 to 4.96 volts
IOUT 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AR - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 2412876P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2987LWTR-6-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details