Texas Instruments REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response REG101UA-3.3

Description
Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG101UA-3.3 - Texas Instruments
Dallas, TX, United States
REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG101UA-3.3
REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response REG101UA-3.3
Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-3.3 - 1242380-REG101UA-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-3.3
1242380-REG101UA-3.3
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-3.3 1242380-REG101UA-3.3
Manufacturer: Texas Instruments Win Source Part Number: 1242380-REG101UA-3.3 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: REG101 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.13V @ 100mA Alternative Parts (Cross-Reference): ADP3301ARZ-3.2-REEL; ADP3301AR-3.2-REEL; BA33BC0FP; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242380-REG101UA-3.3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: REG101
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.13V @ 100mA
Alternative Parts (Cross-Reference): ADP3301ARZ-3.2-REEL; ADP3301AR-3.2-REEL; BA33BC0FP;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39809-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39809-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39809-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA SOIC LDO Voltage Regulator IC
776-REG101UA-3.3
3.3V 100mA SOIC LDO Voltage Regulator IC 776-REG101UA-3.3
3.3V LDO Regulator, 100mA, 1.5% Acc, 60mV Dropout, 8-SOIC Product overview: REG101UA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101UA-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, 1.5% Acc, 60mV Dropout, 8-SOIC Product overview: REG101UA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101UA-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - REG101UA-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG101UA-3.3
Voltage Regulators - Linear REG101UA-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG101UA-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG101UA-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG101UA-3.3
IC REG LINEAR 3.3V 100MA 8SOIC

IC REG LINEAR 3.3V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG101UA-3.3
LDO Voltage Regulators REG101UA-3.3
LDO Voltage Regulators DMOS 100mA LDO Reg

LDO Voltage Regulators DMOS 100mA LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG101UA-3.3 1242380-REG101UA-3.3 296-39809-5-ND 776-REG101UA-3.3 REG101UA-3.3 REG101UA-3.3 REG101UA-3.3
Product Name REG101-33 Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG101UA-3.3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 100mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-23 SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; D SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24120RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z45DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details