Texas Instruments REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response REG101NA-5/250

Description
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG101NA-5/250 - Texas Instruments
Dallas, TX, United States
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG101NA-5/250
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response REG101NA-5/250
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23

Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
5V 100mA SOT-23 LDO Voltage Regulator IC
776-REG101NA-5/250
5V 100mA SOT-23 LDO Voltage Regulator IC 776-REG101NA-5/250
5V 100mA LDO Linear Voltage Regulator SOT-23 Product overview: REG101NA-5/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101NA-5/250 can be used for catalog matching and distributor lookup.

5V 100mA LDO Linear Voltage Regulator SOT-23 Product overview: REG101NA-5/250 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101NA-5/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-5/250 - 1091886-REG101NA-5/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-5/250
1091886-REG101NA-5/250
PMIC - PMIC - Voltage Regulators - Linear - REG101NA-5/250 1091886-REG101NA-5/250
Manufacturer: Texas Instruments Win Source Part Number: 1091886-REG101NA-5/2 50 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.13V @ 100mA Operating Supply Current: 500μA to 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091886-REG101NA-5/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 500μA to 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG101NA-5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG101NA-5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG101NA-5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG101NA-5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG101NA-5DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG101NA-5DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG101NA-5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG101NA-5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG101NA-5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG101NA-5/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG101NA-5/250
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG101NA-5/250
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - REG101NA-5/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG101NA-5/250
PMIC - Voltage Regulators - Linear REG101NA-5/250
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG101NA-5/250
LDO Voltage Regulators REG101NA-5/250
LDO Voltage Regulators DMOS 100mA LDO Reg

LDO Voltage Regulators DMOS 100mA LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG101NA-5/250 776-REG101NA-5/250 1091886-REG101NA-5/250 REG101NA-5CT-ND REG101NA-5/250 REG101NA-5/250 REG101NA-5/250
Product Name REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5V 100mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG101NA-5/250 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
10A SOIC Power Management IC - 713-BQ2013HSN-A514TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details