Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252-5-P2
IC REG LIN 3.3V 100MA TO252-5-P2
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1561J331B-T1-FE-ND | R1561J331B-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | |
| Special Features | Input Overcurrent Protection | Enable |