Texas Instruments High-Performance Analog 1A Voltage Regulator IC REG104FA-2.5/500

Description
1A, Low-Noise, Low Dropout Regulator 5-DDPAK/TO-263 Product overview: REG104FA-2.5/500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5/500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, Low-Noise, Low Dropout Regulator 5-DDPAK/TO-263 Product overview: REG104FA-2.5/500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5/500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-REG104FA-2.5/500
1A Voltage Regulator IC 776-REG104FA-2.5/500
1A, Low-Noise, Low Dropout Regulator 5-DDPAK/TO-263 Product overview: REG104FA-2.5/500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5/500 can be used for catalog matching and distributor lookup.

1A, Low-Noise, Low Dropout Regulator 5-DDPAK/TO-263 Product overview: REG104FA-2.5/500 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-2.5/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - REG104FA-2.5/500 - Rochester Electronics
Newburyport, MA, United States
REG104 1A, Low-Noise, Low Dropout Regulator

REG104 1A, Low-Noise, Low Dropout Regulator

Supplier's Site Datasheet
 - REG104FA-2.5/500 - Rochester Electronics
Newburyport, MA, United States
REG104 1A, Low-Noise, Low Dropout Regulator

REG104 1A, Low-Noise, Low Dropout Regulator

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5/500 - 793105-REG104FA-2.5/500 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5/500
793105-REG104FA-2.5/500
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5/500 793105-REG104FA-2.5/500
Manufacturer: Texas Instruments Win Source Part Number: 793105-REG104FA-2.5/ 500 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: REG104 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 0.7mA ~ 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.48V @ 1A Alternative Parts (Cross-Reference): NCP1117DT25RK; NCP1117DT25T5; NCV1117DT25RK; NCP1117DT25; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793105-REG104FA-2.5/500
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: REG104
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA ~ 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.48V @ 1A
Alternative Parts (Cross-Reference): NCP1117DT25RK; NCP1117DT25T5; NCV1117DT25RK; NCP1117DT25;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG104FA-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG104FA-2.5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104FA-2.5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - REG104FA-2.5/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-2.5/500
Voltage Regulators - Linear REG104FA-2.5/500
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - REG104FA-2.5/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-2.5/500
Voltage Regulators - Linear REG104FA-2.5/500
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now
PMIC - Voltage Regulators - Linear - REG104FA-2.5/500 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-2.5/500
PMIC - Voltage Regulators - Linear REG104FA-2.5/500
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104FA-2.5/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104FA-2.5/500
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104FA-2.5/500
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site
IC REG LIN 2.5V 1A DDPAK/TO263-5 - 815-REG104FA-2.5/500 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 2.5V 1A DDPAK/TO263-5
815-REG104FA-2.5/500
IC REG LIN 2.5V 1A DDPAK/TO263-5 815-REG104FA-2.5/500
IC REG LIN 2.5V 1A DDPAK/TO263-5

IC REG LIN 2.5V 1A DDPAK/TO263-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776-REG104FA-2.5/500 REG104FA-2.5/500 793105-REG104FA-2.5/500 REG104FA-2.5TR-ND REG104FA-2.5/500 REG104FA-2.5/500 REG104FA-2.5/500 815-REG104FA-2.5/500
Product Name 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.5/500 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LIN 2.5V 1A DDPAK/TO263-5
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts 2.5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
IQ 0.0017 amps 7.00E-4 amps 7.00E-4 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4985SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ18R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24081QDRCRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444552 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details