IC REG BUCK ADJ 5A 16HTSSOP
IC REG BUCK ADJ 5A 16HTSSOP
IC REG BUCK ADJ 5A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 20-RAA211250GSP#HA0TR-ND | RAA211250GSP#HA0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 27 volts | 0.8000 to 27 volts |