IC REG BUCK 5V 300MA TSOT23-5
IC REG BUCK 5V 300MA TSOT23-5
IC REG BUCK 5V 300MA TSOT23-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 20-RAA2118054GP3#JA0CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Output Voltage | 5 volts |