Texas Instruments REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103FA-5/500G3

Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG103FA-5/500G3 - Texas Instruments
Dallas, TX, United States
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG103FA-5/500G3
REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response REG103FA-5/500G3
Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103FA-5/500G3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103FA-5/500G3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103FA-5/500G3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103FA-5/500G3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103FA-5/500G3
PMIC - Voltage Regulators - Linear REG103FA-5/500G3
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103FA-5/500G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103FA-5/500G3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103FA-5/500G3
IC REG LIN 5V 500MA DDPAK/TO263

IC REG LIN 5V 500MA DDPAK/TO263

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG103FA-5/500G3 REG103FA-5/500G3-ND REG103FA-5/500G3 REG103FA-5/500G3
Product Name REG103-5 Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24715RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details