Texas Instruments REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response REG103FA-2.5/500G3

Description
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote
Description
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REG103FA-2.5/500G3 is a low-dropout linear voltage regulator designed to provide a stable output of 2.5V at a maximum output current of 500mA. It features an ultra-low dropout voltage of 115mV at full load, which enhances efficiency in battery-powered applications. The device operates with a typical ground pin current of 1mA and drops to 0.5µA when disabled, making it suitable for power-sensitive applications. This regulator does not require an output capacitor for stability, simplifying design and reducing component costs. It offers fast transient response and low output noise, typically 33µVrms, which is beneficial for sensitive electronic devices. The REG103FA-2.5/500G3 includes built-in thermal protection and foldback current limiting to safeguard against overload conditions. It is available in a DDPAK/TO-263-5 package, making it suitable for surface-mount applications. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The REG103FA-2.5/500G3 is a low-dropout linear voltage regulator designed to provide a stable output of 2.5V at a maximum output current of 500mA. It features an ultra-low dropout voltage of 115mV at full load, which enhances efficiency in battery-powered applications. The device operates with a typical ground pin current of 1mA and drops to 0.5µA when disabled, making it suitable for power-sensitive applications. This regulator does not require an output capacitor for stability, simplifying design and reducing component costs. It offers fast transient response and low output noise, typically 33µVrms, which is beneficial for sensitive electronic devices. The REG103FA-2.5/500G3 includes built-in thermal protection and foldback current limiting to safeguard against overload conditions. It is available in a DDPAK/TO-263-5 package, making it suitable for surface-mount applications. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response - REG103FA-2.5/500G3 - Texas Instruments
Dallas, TX, United States
REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response
REG103FA-2.5/500G3
REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response REG103FA-2.5/500G3
Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103FA-2.5/500G3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103FA-2.5/500G3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103FA-2.5/500G3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103FA-2.5/500G3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103FA-2.5/500G3
PMIC - Voltage Regulators - Linear REG103FA-2.5/500G3
IC REG LINEAR 2.5V 500MA DDPAK

IC REG LINEAR 2.5V 500MA DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - REG103FA-2.5/500G3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG103FA-2.5/500G3
Voltage Regulators - Linear REG103FA-2.5/500G3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103FA-2.5/500G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103FA-2.5/500G3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103FA-2.5/500G3
IC REG LINEAR 2.5V 500MA DDPAK

IC REG LINEAR 2.5V 500MA DDPAK

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG103FA-2.5/500G3 REG103FA-2.5/500G3-ND REG103FA-2.5/500G3 REG103FA-2.5/500G3 REG103FA-2.5/500G3
Product Name REG103-25 Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170JDSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24725ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers