Win Source Part Number: 991711-R5220K121A-TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R5220x
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 400mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: DFN(PLP)2514-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R5220
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 400mA 6-UFDFN Exposed Pad
IC REG BUCK 1.2V 400MA 6DFN
400MA PWM STEP-DOWN DCDC CONVERT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 991711-R5220K121A-TR | R5220K121A-TR-ND | R5220K121A-TR | R5220K121A-TR | R5220K121A-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz | 1200 kHz |