The RD5RW33CA-TR-FE is a linear voltage regulator from the Rx5RW series by Lingto Electronic Limited. It features a fixed output voltage of 3.3V with a maximum output current of 50mA. The device operates with a typical supply current of 1.5OºA and a standby current of 0.1OºA when the chip enable function is utilized. It has a low dropout voltage of approximately 40mV at an output current of 1mA, ensuring efficient performance in battery-powered applications. The input voltage range for this regulator is up to 8.0V, and it offers an output voltage accuracy of ±2.0%. The temperature-drift coefficient of the output voltage is specified at ±100ppm/°C, which contributes to its stability across varying temperatures. The RD5RW33CA-TR-FE is packaged in a compact SC-82AB format, allowing for high-density mounting on circuit boards. It includes built-in current limit circuits to protect against short circuits, enhancing reliability in various applications such as cameras, handheld devices, and precision voltage references.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-82AB
IC REG LINEAR 3.3V 50MA SC82AB
IC REG LINEAR 3.3V 50MA SC82AB
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RD5RW33CA-TR-FE-ND | RD5RW33CA-TR-FE | RD5RW33CA-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SC-82A, SOT-343 | ||
| Special Features | Input Overcurrent Protection | Enable |