Texas Instruments REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103GA-3.3

Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG103GA-3.3 - Texas Instruments
Dallas, TX, United States
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG103GA-3.3
REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response REG103GA-3.3
Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
 - REG103GA-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
 - REG103GA-3.3 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PDSO6

Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
3.3V 500mA 15V LDO Voltage Regulator IC
776-REG103GA-3.3
3.3V 500mA 15V LDO Voltage Regulator IC 776-REG103GA-3.3
3.3V LDO Regulator, 500mA, 15V In, SOT-223 Product overview: REG103GA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3.3 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 500mA, 15V In, SOT-223 Product overview: REG103GA-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-3.3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-3.3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-3.3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3 - 027345-REG103GA-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3
027345-REG103GA-3.3
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3 027345-REG103GA-3.3
Manufacturer: Texas Instruments Win Source Part Number: 027345-REG103GA-3.3 Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.115V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027345-REG103GA-3.3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.115V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG103GA-3.3
LDO Voltage Regulators REG103GA-3.3
LDO Voltage Regulators DMOS 500mA LDO Reg

LDO Voltage Regulators DMOS 500mA LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear - REG103GA-3.3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG103GA-3.3
Voltage Regulators - Linear REG103GA-3.3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103GA-3.3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-3.3
PMIC - Voltage Regulators - Linear REG103GA-3.3
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-3.3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-3.3
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-3.3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-3.3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-3.3
IC REG LIN 3.3V 500MA SOT223-6

IC REG LIN 3.3V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG103GA-3.3 REG103GA-3.3 776-REG103GA-3.3 REG103GA-3.3-ND 027345-REG103GA-3.3 REG103GA-3.3 REG103GA-3.3 REG103GA-3.3 REG103GA-3.3 REG103GA-3.3
Product Name REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 3.3V 500mA 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3.3 LDO Voltage Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ2012SN-D107 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Battery Chargers - BQ2002SNTRG4 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details