Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-HSOP-E
IC REG LINEAR POS ADJ 70MA 8HSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1540S001B-E2-FE-ND | R1540S001B-E2-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | |
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |