DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 70 80 90 100 110 120 129 130 131 132 133 134 135 136 137 138 139 140 141 150 160 170 180 190 200 245
Product Name Notes
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)0808-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN1010-4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-88A
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA WLCSP-4-P5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252-5-P2
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN1212-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA WLCSP-4-P5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

<< Prev Next >>