DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 70 80 90 100 110 120 128 129 130 131 132 133 134 135 136 137 138 139 140 150 160 170 180 190 200 245
Product Name Notes
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Boost Switching Regulator IC Positive Fixed 5.1V 1 Output SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5.2V 1 Output SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5.3V 1 Output SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output SC-74A, SOT-753
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DFN(PLP)1010-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA DFN(PLP)1612-4
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1612-4
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1612-4B
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DFN(PLP)1820-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA WLCSP-4-P2
Linear Voltage Regulator IC Positive Fixed 1 Output 35mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA DFN(PLP)1212-6
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
PMIC
Power Supplies PMIC QFN0707-48

<< Prev Next >>