Texas Instruments REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response REG104FA-3.3/500

Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response - REG104FA-3.3/500 - Texas Instruments
Dallas, TX, United States
REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response
REG104FA-3.3/500
REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response REG104FA-3.3/500
Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500 - 062466-REG104FA-3.3/500 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500
062466-REG104FA-3.3/500
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500 062466-REG104FA-3.3/500
Manufacturer: Texas Instruments Win Source Part Number: 062466-REG104FA-3.3/ 500 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.23V @ 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.48V @ 1A Operating Supply Current: 0.7mA to 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062466-REG104FA-3.3/500
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.23V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - REG104FA-3.3/500 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, NMOS, PSSO5

Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, NMOS, PSSO5

Supplier's Site Datasheet
Singapore, Singapore
3.3V 1A 15V LDO Voltage Regulator IC
776-REG104FA-3.3/500
3.3V 1A 15V LDO Voltage Regulator IC 776-REG104FA-3.3/500
3.3V LDO Regulator, 1A, 15V In, TO-263 Product overview: REG104FA-3.3/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3.3/500 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 1A, 15V In, TO-263 Product overview: REG104FA-3.3/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG104FA-3.3/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104FA-3.3/500TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104FA-3.3/500TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104FA-3.3/500TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104FA-3.3/500DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104FA-3.3/500DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104FA-3.3/500DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG104FA-3.3/500CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG104FA-3.3/500CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG104FA-3.3/500CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG104FA-3.3/500 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG104FA-3.3/500
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG104FA-3.3/500
IC REG LIN 3.3V 1A DDPAK/TO263-5

IC REG LIN 3.3V 1A DDPAK/TO263-5

Supplier's Site Datasheet
Voltage Regulators - Linear - REG104FA-3.3/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-3.3/500
Voltage Regulators - Linear REG104FA-3.3/500
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG104FA-3.3/500 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-3.3/500
PMIC - Voltage Regulators - Linear REG104FA-3.3/500
IC REG LIN 3.3V 1A DDPAK/TO263-5

IC REG LIN 3.3V 1A DDPAK/TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG104FA-3.3/500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG104FA-3.3/500
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG104FA-3.3/500
IC REG LIN 3.3V 1A DDPAK/TO263-5

IC REG LIN 3.3V 1A DDPAK/TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG104FA-3.3/500
LDO Voltage Regulators REG104FA-3.3/500
LDO Voltage Regulators DMOS 1A LDO Reg

LDO Voltage Regulators DMOS 1A LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG104FA-3.3/500 062466-REG104FA-3.3/500 REG104FA-3.3/500 776-REG104FA-3.3/500 296-REG104FA-3.3/500TR-ND REG104FA-3.3/500 REG104FA-3.3/500 REG104FA-3.3/500 REG104FA-3.3/500 REG104FA-3.3/500
Product Name REG104-33 Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response PMIC - PMIC - Voltage Regulators - Linear - REG104FA-3.3/500 3.3V 1A 15V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable Output,Fixed Output Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-5 Other; TO-263 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data