Texas Instruments REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103GA-A/2K5G4

Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response - REG103GA-A/2K5G4 - Texas Instruments
Dallas, TX, United States
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response
REG103GA-A/2K5G4
REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response REG103GA-A/2K5G4
Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223

Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-REG103GA-A/2K5G4
Voltage Regulator IC 776-REG103GA-A/2K5G4
500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-A/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-A/2K5G4 can be used for catalog matching and distributor lookup.

500-mA, 15-V, low-dropout voltage regulator with power good & enable 6-SOT-223 -40 to 85 Product overview: REG103GA-A/2K5G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-A/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - REG103GA-A/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
REG103GA-A/2K5G4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators REG103GA-A/2K5G4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-A/2K5G4 - 1091929-REG103GA-A/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-A/2K5G4
1091929-REG103GA-A/2K5G4
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-A/2K5G4 1091929-REG103GA-A/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1091929-REG103GA-A/2 K5G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.295V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091929-REG103GA-A/2K5G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.295V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG103GA-A/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG103GA-A/2K5G4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG103GA-A/2K5G4
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site
PMIC - Voltage Regulators - Linear - REG103GA-A/2K5G4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-A/2K5G4
PMIC - Voltage Regulators - Linear REG103GA-A/2K5G4
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG103GA-A/2K5G4
LDO Voltage Regulators REG103GA-A/2K5G4
LDO Voltage Regulators DMOS 500mA LDO Reg

LDO Voltage Regulators DMOS 500mA LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG103GA-A/2K5G4 776-REG103GA-A/2K5G4 REG103GA-A/2K5G4-ND 1091929-REG103GA-A/2K5G4 REG103GA-A/2K5G4 REG103GA-A/2K5G4 REG103GA-A/2K5G4
Product Name REG103-A Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - REG103GA-A/2K5G4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SOIC,SOT-223 Other; SOT-6 Other; SOT-223-6 Other; SOT-223-6
Output Voltage 1.3 to 5.5 volts 5.5 volts 1.29 to 5.5 volts 1.29 volts 1.29 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers