Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-263-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1242005-RC1117M
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 1A
Family Name: RC1117
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-263-3
Output Voltage MAX: 6.3V
Voltage Input MAX: 7.5V
Voltage Dropout (Maximum): 1.2V @ 1A
Alternative Parts (Cross-Reference): LD1086D2T; GS1085CM/31H; GS1084CM/31H;
Introduction Date: May 21, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Adjustable Positive LDO Regulator, 1.25V Min, 6.3V Max, 1.2V Dropout, BIPolar, PSSO3
IC REG LINEAR POS ADJ 1A TO263-3 Product overview: RC1117M from Fairchild (onsemi) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RC1117M can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC REG LINEAR POS ADJ 1A TO263-3
IC REG LINEAR POS ADJ 1A TO263-3
IC REG LINEAR POS ADJ 1A TO263-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RC1117M-ND | 1242005-RC1117M | RC1117M | 776-RC1117M | RC1117M | 598-RC1117M | RC1117M | RC1117M |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RC1117M | 1A Voltage Regulator IC | LDO Regulator Pos 1A 3-Pin(2+Tab) TO-263 | IC REG LINEAR POS ADJ 1A TO263-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | Other; SMSIP3H | Other; Tube | TO-263 | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |