Texas Instruments REG101-285 Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response REG101UA-2.85

Description
Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-285 Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response - REG101UA-2.85 - Texas Instruments
Dallas, TX, United States
REG101-285 Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response
REG101UA-2.85
REG101-285 Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response REG101UA-2.85
Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-36963-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-36963-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-36963-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
 - REG101UA-2.85 - Rochester Electronics
Newburyport, MA, United States
REG101 Single Output LDO, 100mA, Adj/Fixed (2.5 to 5.5V) Low Noise, Fast Transient Response

REG101 Single Output LDO, 100mA, Adj/Fixed (2.5 to 5.5V) Low Noise, Fast Transient Response

Supplier's Site Datasheet
 - REG101UA-2.85 - Rochester Electronics
Newburyport, MA, United States
REG101 Single Output LDO, 100mA, Adj/Fixed (2.5 to 5.5V) Low Noise, Fast Transient Response

REG101 Single Output LDO, 100mA, Adj/Fixed (2.5 to 5.5V) Low Noise, Fast Transient Response

Supplier's Site Datasheet
Singapore, Singapore
2.85V 100mA 10V SOIC LDO Voltage Regulator IC
776-REG101UA-2.85
2.85V 100mA 10V SOIC LDO Voltage Regulator IC 776-REG101UA-2.85
2.85V LDO, 100mA, Low Noise, 1.8-10V In, 8-SOIC Product overview: REG101UA-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 100mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101UA-2.85 can be used for catalog matching and distributor lookup.

2.85V LDO, 100mA, Low Noise, 1.8-10V In, 8-SOIC Product overview: REG101UA-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 100mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 100mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG101UA-2.85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-2.85 - 1091892-REG101UA-2.85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-2.85
1091892-REG101UA-2.85
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-2.85 1091892-REG101UA-2.85
Manufacturer: Texas Instruments Win Source Part Number: 1091892-REG101UA-2.8 5 Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.13V @ 100mA Operating Supply Current: 500μA to 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091892-REG101UA-2.85
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.13V @ 100mA
Operating Supply Current: 500μA to 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - REG101UA-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG101UA-2.85
Voltage Regulators - Linear REG101UA-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear - REG101UA-2.85 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG101UA-2.85
Voltage Regulators - Linear REG101UA-2.85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG101UA-2.85 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG101UA-2.85
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG101UA-2.85
IC REG LINEAR 2.85V 100MA 8SOIC

IC REG LINEAR 2.85V 100MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG101UA-2.85 296-36963-5-ND REG101UA-2.85 776-REG101UA-2.85 1091892-REG101UA-2.85 REG101UA-2.85 REG101UA-2.85
Product Name REG101-285 Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 100mA 10V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG101UA-2.85 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-23 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOP8 Other; D SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 2.85 volts 2.85 volts 2.85 volts 2.85 volts 2.85 to ? volts 2.85 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data