Texas Instruments REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response REG102UA-5/2K5

Description
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG102UA-5/2K5 - Texas Instruments
Dallas, TX, United States
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG102UA-5/2K5
REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response REG102UA-5/2K5
Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85

Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Voltage Regulator IC
776-REG102UA-5/2K5
SOIC Voltage Regulator IC 776-REG102UA-5/2K5
250-mA, 10-V, low-dropout voltage regulator with enable 8-SOIC -40 to 85 Product overview: REG102UA-5/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-5/2K5 can be used for catalog matching and distributor lookup.

250-mA, 10-V, low-dropout voltage regulator with enable 8-SOIC -40 to 85 Product overview: REG102UA-5/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG102UA-5/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG102UA-5/2K5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG102UA-5/2K5CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG102UA-5/2K5CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-REG102UA-5/2K5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-REG102UA-5/2K5TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-REG102UA-5/2K5TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1088002-REG102UA-5/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1088002-REG102UA-5/2K5
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1088002-REG102UA-5/2K5
Win Source Part Number: 1088002-REG102UA-5/2 K5 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 800 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TPS76650D; TPS76650DR; TPS7250QDREG102UA5/2 K5; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 500 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: REG102UA-5/2K5G4-ND, 296-REG102UA-5/2K5TR ,REG102UA-5/2K5G4,-R EG102UA-5/2K5G4-NDR, REG102UA-5/2K5-ND,29 6-29106-6-ND,296-291 06-6,296-29106-2-ND, -296-29106-1-ND,296- 29106-1-ND,296-29106 -1,-REG102UA-5/2K5G4 ,296-REG102UA-5/2K5D KR,296-29106-2,REG10 2UA52K5,296-REG102UA -5/2K5CT,-REG102UA,- REG102UA-5/2K5-NDR Base Product Number: REG102 Voltage Dropout (Max): 0.27V @ 250mA

Win Source Part Number: 1088002-REG102UA-5/2K5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 800 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS76650D; TPS76650DR; TPS7250QDREG102UA5/2K5;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 500 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: REG102UA-5/2K5G4-ND,296-REG102UA-5/2K5TR,REG102UA-5/2K5G4,-REG102UA-5/2K5G4-NDR,REG102UA-5/2K5-ND,296-29106-6-ND,296-29106-6,296-29106-2-ND,-296-29106-1-ND,296-29106-1-ND,296-29106-1,-REG102UA-5/2K5G4,296-REG102UA-5/2K5DKR,296-29106-2,REG102UA52K5,296-REG102UA-5/2K5CT,-REG102UA,-REG102UA-5/2K5-NDR
Base Product Number: REG102
Voltage Dropout (Max): 0.27V @ 250mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
REG102UA-5/2K5
LDO Voltage Regulators REG102UA-5/2K5
LDO Voltage Regulators DMOS 250 mA LDO Reg

LDO Voltage Regulators DMOS 250 mA LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG102UA-5/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG102UA-5/2K5
PMIC - Voltage Regulators - Linear REG102UA-5/2K5
IC REG LINEAR 5V 250MA 8SOIC

IC REG LINEAR 5V 250MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - REG102UA-5/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
REG102UA-5/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear REG102UA-5/2K5
IC REG LINEAR 5V 250MA 8SOIC

IC REG LINEAR 5V 250MA 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number REG102UA-5/2K5 776-REG102UA-5/2K5 296-REG102UA-5/2K5CT-ND 1088002-REG102UA-5/2K5 REG102UA-5/2K5 REG102UA-5/2K5 REG102UA-5/2K5
Product Name REG102-5 Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response SOIC Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Adjustable / Variable Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-223,SOT-23 Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; Tape & Reel
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201VEA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
3 suppliers
Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25616RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details