Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 35-WFBGA, CSPBGA
IC REG BUCK ADJUSTABLE 15A 35CSP
Switching Voltage Regulators Power - Mini POL
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 15A 35-WFBGA, CSPBGA
IC REG BUCK ADJ 15A 35CSP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RAA207700GBM#HC0-ND | RAA207700GBM#HC0 | RAA207700GBM#HC0 | RAA207700GBM#HC0 | RAA207700GBM#HC0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 35-WFBGA, CSPBGA | Other; 35-WFBGA, CSPBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 5 volts | 0.8000 volts |