IC REG LINEAR 5V 1A TO263-3 Product overview: RC1117M5 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RC1117M5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 1.2V Dropout, BIPolar, PSSO3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 046115-RC1117M5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 7.5V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 1A
Operating Supply Current: 13mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1A TO263-3
IC REG LINEAR 5V 1A TO263-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RC1117M5 | RC1117M5 | RC1117M5-ND | 046115-RC1117M5 | RC1117M5 | RC1117M5 |
| Product Name | 5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RC1117M5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | Other; SMSIP3H | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-3 | TO-263 | |
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 7.5 volts | 7.5 volts | 7.5 volts |