Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
3.3V LDO 500mA 15V In, TO-263, Power Good, Enable Product overview: REG103FA-3.3KTTT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103FA-3.3KTTT
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PSSO5
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, NMOS, PSSO5
Manufacturer: Texas Instruments
Win Source Part Number: 134535-REG103FA-3.3K
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.115V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators DMOS 500mA LDO Reg
IC REG LINEAR 3.3V 500MA DDPAK
IC REG LINEAR 3.3V 500MA DDPAK
IC REG LINEAR 3.3V 500MA DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DDPAK/TO-263-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | REG103FA-3.3KTTT | 296-15996-1-ND | 776-REG103FA-3.3KTTT | REG103FA-3.3KTTT | 134535-REG103FA-3.3KTTT | REG103FA-3.3KTTT | REG103FA-3.3KTTT | REG103FA-3.3KTTT | REG103FA-3.3KTTT | REG103FA-3.3KTTT |
| Product Name | REG103-33 Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - REG103FA-3.3KTTT | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,SOT-223 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-6 | TO-263; Other; TO-263-5 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |