Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
2A LOW NOISE LDO, 20 LEAD 5X5 QF Product overview: RAA214023GNP#HC0 from Renesas Electronics Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RAA214023GNP#HC0
Win Source Part Number: 1339273-RAA214023GNP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 6,000
Current - Output: 2A
Number of Regulators: 1
Output Type: Adjustable/Programma
Control Features: Enable, Power Good
Voltage - Output (Max): 3.95V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Mounting Type: Surface Mount
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 84dB ~ 52dB (120Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 300 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Voltage Dropout (Max): 0.57V @ 2A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 20-RAA214023GNP#HC0CT-ND | 776-RAA214023GNP#HC0 | 1339273-RAA214023GNP#HC0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable/Programmable |
| Package Type | Other; 20-VQFN Exposed Pad | Other; Tape & Reel (TR) | Other; Tape & Reel |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good |